Rochester Electronics PMIC - Voltage Reference AD680AN

Description
IC VREF SERIES PREC 2.5V 8DIP
Description
IC VREF SERIES PREC 2.5V 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AD680AN is a band gap voltage reference that provides a fixed output of 2.5 V with a maximum variation of ±5 mV. It operates from input voltages between 4.5 V and 36 V and features low quiescent current, typically 250 OºA, making it suitable for low power applications such as battery-operated devices. The device is laser trimmed for high accuracy and has a temperature coefficient of 20 ppm/°C, ensuring minimal error across a temperature range of -40°C to +85°C. Noise performance is low, with an output noise of 8 OºV p-p from 0.1 Hz to 10 Hz and a spectral density of 250 nV/,àöHz. The AD680AN is available in an 8-lead PDIP package and includes a temperature output pin that can be used as a temperature transducer. This voltage reference is ideal for applications requiring precision, such as DACs and ADCs, and offers better performance than standard on-chip references.

Datasheet Summary
Powered by GS/AI

The AD680AN is a band gap voltage reference that provides a fixed output of 2.5 V with a maximum variation of ±5 mV. It operates from input voltages between 4.5 V and 36 V and features low quiescent current, typically 250 OºA, making it suitable for low power applications such as battery-operated devices. The device is laser trimmed for high accuracy and has a temperature coefficient of 20 ppm/°C, ensuring minimal error across a temperature range of -40°C to +85°C. Noise performance is low, with an output noise of 8 OºV p-p from 0.1 Hz to 10 Hz and a spectral density of 250 nV/,àöHz. The AD680AN is available in an 8-lead PDIP package and includes a temperature output pin that can be used as a temperature transducer. This voltage reference is ideal for applications requiring precision, such as DACs and ADCs, and offers better performance than standard on-chip references.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Reference - AD680AN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD680AN
PMIC - Voltage Reference AD680AN
IC VREF SERIES PREC 2.5V 8DIP

IC VREF SERIES PREC 2.5V 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Voltage Reference Chips
Product Number AD680AN
Product Name PMIC - Voltage Reference
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
PMIC - Voltage Reference - AD780AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Voltage Reference IC - 693-ISL21009BFB812Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
4 suppliers