The TLE2144AMJB is a quad operational amplifier in a 14-pin ceramic DIP package, characterized for operation from −55°C to 125°C. It features a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and can drive loads up to 10000pF with a minimum short-circuit output current of 20mA. The device supports single or split supply operation from 4V to 44V and offers low noise performance of 10.5nV/√Hz at 1kHz. Output swing extends to within 0.1V of the negative supply and 1V of the positive supply. Saturation recovery time is 150ns, and settling time to 0.1% is 340ns with a 2kΩ/100pF load.
High Speed High Drive Precision Quad Operational Amplifier 14-CDIP -55 to 125
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-CDIP
HIGH SPEED HIGH DRIVE PRECISION
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2144AMJB | TLE2144AMJB | TLE2144AMJB |
| Product Name | TLE2144AM High Speed High Drive Precision Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| VOS | 3 millivolts | 0.5000 millivolts | |
| GBW | 5.8 MHz | 5.9 MHz | |
| Slew Rate | 45 V/µs | 45 V/µs | 4.50E-5 V/µs |
| Input Voltage Noise (Vn) | 10.5 nV/rt.Hz | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |