High Speed High Drive Precision Dual Operational Amplifier 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269379-TLE2142MD
Packaging: Tube
Mounting Style: SMD
Supply Current: 6.9mA
Amplifier Type: General Purpose
Slew Rate: 45V/μs
Gain Bandwidth Product: 5.9MHz
Current - Input Bias: 700nA
Voltage - Input Offset: 290μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2142M
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 5.8MHz BW, 45V/µs SR, 8-SOIC Product overview: TLE2142MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.8MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.8MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2142MD can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Dual High Speed
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2142MD | 1269379-TLE2142MD | 296-TLE2142MD-ND | 687-TLE2142MD | TLE2142MD | TLE2142MD | TLE2142MD | TLE2142MD |
| Product Name | TLE2142M High Speed High Drive Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2142MD | Instrumentation, Op Amps, Buffer Amps | Dual 5.8MHz 45V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 4 to 44 volts | 22 volts | 4 volts | 4 volts | |||
| VOS | 1.2 millivolts | 0.2900 millivolts | 0.2900 millivolts | 0.2900 millivolts | ||||
| Quiescent Current (IQ) | 4400 microamps | |||||||
| CMRR | 85 dB |