Texas Instruments TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier TLE2141IDRG4

Description
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier - TLE2141IDRG4 - Texas Instruments
Dallas, TX, United States
TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier
TLE2141IDRG4
TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier TLE2141IDRG4
Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC

Low Noise High-Speed Precision Single Supply Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141IDRG4 - 1108601-TLE2141IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141IDRG4
1108601-TLE2141IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141IDRG4 1108601-TLE2141IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108601-TLE2141IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 700nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 3.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.9MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108601-TLE2141IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 3.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.9MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.8MHz Operational Amplifier IC
687-TLE2141IDRG4
5.8MHz Operational Amplifier IC 687-TLE2141IDRG4
Op Amp GP 5.8MHz 1Ch 8SOIC Product overview: TLE2141IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141IDRG4 can be used for catalog matching and distributor lookup.

Op Amp GP 5.8MHz 1Ch 8SOIC Product overview: TLE2141IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2141IDRG4 1108601-TLE2141IDRG4 687-TLE2141IDRG4
Product Name TLE2141 Low Noise High-Speed Precision Single Supply Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141IDRG4 5.8MHz Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 22 volts
VOS 1.4 millivolts 0.2000 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KPG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers