The TLE2082IP is a high-speed JFET-input operational amplifier from Texas Instruments, designed for applications requiring improved performance over traditional BiFET amplifiers. It features a gain bandwidth product of 10 MHz and a slew rate of 45 V/µs, which are significantly higher than those of the TL07x and TL08x series. The device operates with dual supply voltages ranging from ±4.5 V to ±38 V, allowing for a dynamic signal range of ±19 V. This amplifier is characterized by low input bias current of 20 pA and a low input offset voltage of 1.1 mV, making it suitable for precision applications. The TLE2082IP is packaged in an 8-DIP format and is rated for an operating temperature range of -40°C to 85°C. It is pin-compatible with lower performance BiFET operational amplifiers, facilitating upgrades in existing designs without significant redesign efforts. The product is particularly well-suited for interfacing with high-impedance sensors and low-level AC signals.
Dual High-Speed JFET-Input Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269358-TLE2082IP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Family Name: TLE2082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): HA17458PS-E; TL072IN; HA17458PS;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIFET, PDIP8
J-FET Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET-Input, 8-PDIP Product overview: TLE2082IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082IP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual High Speed
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082IP | 1269358-TLE2082IP | TLE2082IP | 296-10446-5-ND | 687-TLE2082IP | TLE2082IP | TLE2082IP | TLE2082IP |
| Product Name | TLE2082 Dual High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082IP | Instrumentation, Op Amps, Buffer Amps | Dual 9.4MHz 35V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 38 volts | |||||
| VOS | 6 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | |||||||
| CMRR | 70 dB |