Texas Instruments TLE2082 Dual High-Speed JFET-Input Operational Amplifier TLE2082CDRG4

Description
Dual High-Speed JFET-Input Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual High-Speed JFET-Input Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2082 Dual High-Speed JFET-Input Operational Amplifier - TLE2082CDRG4 - Texas Instruments
Dallas, TX, United States
TLE2082 Dual High-Speed JFET-Input Operational Amplifier
TLE2082CDRG4
TLE2082 Dual High-Speed JFET-Input Operational Amplifier TLE2082CDRG4
Dual High-Speed JFET-Input Operational Amplifier 8-SOIC

Dual High-Speed JFET-Input Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CDRG4 - 1108586-TLE2082CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CDRG4
1108586-TLE2082CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CDRG4 1108586-TLE2082CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108586-TLE2082CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 3.1mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108586-TLE2082CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2082CDRG4
9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2082CDRG4
2-Ch JFET Op Amp, 9.4MHz GBW, 35V/µs SR, 8-Pin SOIC Product overview: TLE2082CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082CDRG4 can be used for catalog matching and distributor lookup.

2-Ch JFET Op Amp, 9.4MHz GBW, 35V/µs SR, 8-Pin SOIC Product overview: TLE2082CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP JFET 10MHZ 8SOIC - 815-TLE2082CDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 10MHZ 8SOIC
815-TLE2082CDRG4
IC OPAMP JFET 10MHZ 8SOIC 815-TLE2082CDRG4
IC OPAMP JFET 10MHZ 8SOIC

IC OPAMP JFET 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLE2082CDRG4 1108586-TLE2082CDRG4 687-TLE2082CDRG4 815-TLE2082CDRG4
Product Name TLE2082 Dual High-Speed JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CDRG4 9.4MHz 35V SOIC Operational Amplifier IC IC OPAMP JFET 10MHZ 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 4.5 to 38 volts 19 volts
VOS 6 millivolts 1.1 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC452AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers