Dual High-Speed JFET-Input Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936734-TLE2082CDG4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier 2 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2082
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
J-FET Amplifier 2 Circuit 8-SOIC
Dual JFET Op Amp, 10MHz BW, 35V/µs SR, 2.25-19V, 8-SOIC Product overview: TLE2082CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 35V, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082CDG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Hi-Sp JFET-Input Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082CDG4 | 936734-TLE2082CDG4 | TLE2082CDG4-ND | 687-TLE2082CDG4 | TLE2082CDG4 | TLE2082CDG4 | TLE2082CDG4 | TLE2082CDG4 |
| Product Name | TLE2082 Dual High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082CDG4 | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 35V 19V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 38 volts | |||||
| VOS | 6 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||
| CMRR | 70 dB |