Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269355-TLE2082ACP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 700μV
Family Name: TLE2082A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): uPC4072C; uPC4072C-A; MC1558NP1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 2-Ch Product overview: TLE2082ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082ACP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDIP8
J-FET Amplifier 2 Circuit 8-PDIP
IC, OP AMP, JFET; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps Dual High Speed
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082ACP | 1269355-TLE2082ACP | 687-TLE2082ACP | TLE2082ACP | 296-10441-5-ND | 2462523 | 2462523P | 29AH7858 | 815-TLE2082ACP | TLE2082ACP | TLE2082ACP | TLE2082ACP | TLE2082ACP |
| Product Name | TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACP | Dual 9.4MHz 35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Ic, Op Amp, Jfet; Svhc Texas Instruments | IC OPAMP JFET 2 CIRCUIT 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | ||||||||||
| VOS | 4 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||||||
| CMRR | 70 dB |