Texas Instruments TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier TLE2082ACD

Description
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier - TLE2082ACD - Texas Instruments
Dallas, TX, United States
TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier
TLE2082ACD
TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier TLE2082ACD
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC

Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLE2082ACD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10440-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10440-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10440-5-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACD - 936732-TLE2082ACD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACD
936732-TLE2082ACD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACD 936732-TLE2082ACD
Manufacturer: Texas Instruments Win Source Part Number: 936732-TLE2082ACD Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TLE2082 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-10440-5, -TLE2082ACD-NDR, -296-10440-5, -TLE2082ACDG4, -TLE2082ACDG4-NDR, -296-10440-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936732-TLE2082ACD
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2082
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-10440-5, -TLE2082ACD-NDR, -296-10440-5, -TLE2082ACDG4, -TLE2082ACDG4-NDR, -296-10440-5-ND

Buy Now Datasheet
Singapore, Singapore
Dual 9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2082ACD
Dual 9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2082ACD
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET-Input, 8-SOIC Product overview: TLE2082ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082ACD can be used for catalog matching and distributor lookup.

Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET-Input, 8-SOIC Product overview: TLE2082ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2082ACD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2082ACD
Instrumentation, OP Amps, Buffer Amps TLE2082ACD
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2082ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2082ACD
Integrated Circuits (ICs) - Linear - Amplifiers TLE2082ACD
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2082ACD - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2082ACD
Instrumentation, OP Amps, Buffer Amps TLE2082ACD
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2082ACD
Operational Amplifiers - Op Amps TLE2082ACD
Operational Amplifiers - Op Amps Dual High Speed

Operational Amplifiers - Op Amps Dual High Speed

Buy Now Datasheet
Linear Amplifier IC - 17134609 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17134609
Linear Amplifier IC 17134609
IC, OP-AMP, 9.4MHZ, 35V/ US, SOIC-8, AMPLIFIER TYPE:PRECISION, BANDWIDTH:9.4MHZ, COMMON MODE RATIO:70 DB, SURFACE MOUNT, GAIN BANDWIDTH:9.4MHZ, INPUT BIAS CURRENT:175PA, 2 AMPLIFIERS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP-AMP, 9.4MHZ, 35V/ US, SOIC-8, AMPLIFIER TYPE:PRECISION, BANDWIDTH:9.4MHZ, COMMON MODE RATIO:70 DB, SURFACE MOUNT, GAIN BANDWIDTH:9.4MHZ, INPUT BIAS CURRENT:175PA, 2 AMPLIFIERS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2082ACD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2082ACD
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLE2082ACD TLE2082ACD 296-10440-5-ND 936732-TLE2082ACD 687-TLE2082ACD TLE2082ACD TLE2082ACD TLE2082ACD TLE2082ACD 17134609 TLE2082ACD
Product Name TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACD Dual 9.4MHz 35V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 2.25 to 19 volts 4.5 volts 4.5 volts
VOS 4 millivolts 0.7000 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data