The TLE2081CDR is a high-speed JFET-input operational amplifier from Texas Instruments, designed to provide enhanced performance over traditional BiFET operational amplifiers. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/µs, which is more than double the bandwidth and triple the slew rate of the TL08x series. The amplifier operates with supply voltage rails up to ±19 V, allowing for a wider dynamic signal range. The TLE2081CDR includes on-chip zener trimming for offset voltage, ensuring improved accuracy in DC-coupled applications. It is pin-compatible with lower performance BiFET amplifiers, facilitating upgrades in existing designs without significant redesign efforts. The device is suitable for interfacing with high-impedance sensors and low-level AC signals due to its high input impedance and superior AC response compared to bipolar or CMOS devices with similar power consumption. This operational amplifier is fully specified for operation at ±15 V and ±5 V, and it is available in an 8-pin SOIC package. It is important to note that when using the TLE2081 in single-supply applications, proper DC biasing and load termination to a virtual ground node are required.
High-Speed JFET-Input Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213004-TLE2081CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
JFET Op Amp, 9.4MHz GBW, 35V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: TLE2081CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081CDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Hi-Speed JFET-Input Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2081CDR | 213004-TLE2081CDR | 687-TLE2081CDR | 296-48694-1-ND | TLE2081CDR | TLE2081CDR | TLE2081CDR | TLE2081CDR |
| Product Name | TLE2081 High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081CDR | 9.4MHz 35V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | ||||
| VOS | 6 millivolts | 0.4900 millivolts | 0.4900 millivolts | |||||
| Quiescent Current (IQ) | 2200 microamps | |||||||
| CMRR | 70 dB |