Excalibur High-Speed JFET-Input Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1108576-TLE2081ACDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 470μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
J-FET Amplifier 1 Circuit 8-SOIC
JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2081ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081ACDR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps HS JFET Excalibur
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2081ACDR | TLE2081ACDR | 1108576-TLE2081ACDR | TLE2081ACDR-ND | 687-TLE2081ACDR | TLE2081ACDR | TLE2081ACDR | TLE2081ACDR | TLE2081ACDR |
| Product Name | TLE2081A Excalibur High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081ACDR | Instrumentation, Op Amps, Buffer Amps | 9.4MHz 35V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | ||||||
| VOS | 3 millivolts | 0.4700 millivolts | 0.4700 millivolts | ||||||
| Quiescent Current (IQ) | 2200 microamps | ||||||||
| CMRR | 70 dB |