Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 175pA IB, 70dB CMRR, SOIC Product overview: TLE2074CDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074CDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108572-TLE2074CDWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
J-FET Amplifier 4 Circuit 16-SOIC
Operational Amplifiers - Op Amps Quad Low-Noise Hi-Speed JFET-Input
IC OPAMP JFET 4 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074CDWR | 296-10431-2-ND | 687-TLE2074CDWR | 1108572-TLE2074CDWR | TLE2074CDWR | TLE2074CDWR | TLE2074CDWR | TLE2074CDWR | TLE2074CDWR |
| Product Name | TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 9.4MHz 35V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CDWR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 to 38 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 5 millivolts | 1.6 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||
| CMRR | 70 dB |