JFET-Input High Speed Low Noise Quad Operational Amplifier 14-CDIP -55 to 125
Operational Amplifier, 4 Func, 3500uV Offset-Max, BIFET, CDIP14
MILITARY-GRADE, QUAD, 38-V, 10-M
J-FET Amplifier 4 Circuit 14-CDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074AMJB | TLE2074AMJB | TLE2074AMJB | TLE2074AMJB |
| Product Name | TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | ||
| VOS | 3 millivolts | 0.2500 millivolts | ||
| Quiescent Current (IQ) | 1875 microamps | |||
| CMRR | 80 dB | |||
| GBW | 9.4 MHz | 10 MHz |