Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 16-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 9.4MHz GBW, 35V/µs SR, JFET Input, 4-Ch, SOIC Product overview: TLE2074ACDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074ACDW can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tube
Product Status: Active
Amplifier Type: J-FET
Gain Bandwidth Product: 10 MHz
Current - Supply: 730µA (x4 Channels)
Current - Output / Channel: 48 mA
Operating Temperature: 0°C ~ 70°C
Operational Amplifiers - Op Amps Quad Low Noise
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
J-FET Amplifier 4 Circuit 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074ACDW | 296-10428-5-ND | 687-TLE2074ACDW | TLE2074ACDW | TLE2074ACDW | TLE2074ACDW | TLE2074ACDW | |
| Product Name | TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 9.4MHz 35V SOIC Operational Amplifier IC | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | |||||
| VOS | 3 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1875 microamps | |||||||
| CMRR | 70 dB |