18-V Supply Multi-Channel Gamma Correction Buffer 28-HTSSOP -25 to 85
Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
10-Ch Gamma Buffer Amp, 18V, 1MHz BW, HTSSOP Product overview: BUF11704AIPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 1MHz, HTSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF11704AIPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 201608-BUF11704AIPWP
Packaging: Reel - TR
Number of Circuits: 10
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1.6 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC AMP TFT-LCD 28HTSSOP
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
LCD Gamma Buffers 18-V Supply Multi-Ch Correction
IC AMP TFT-LCD 28HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BUF11704AIPWPR | BUF11704AIPWPR-ND | 737-BUF11704AIPWPR | 201608-BUF11704AIPWPR | BUF11704AIPWPR | BUF11704AIPWPR | BUF11704AIPWPR | BUF11704AIPWPR |
| Product Name | BUF11704 18-V Supply Multi-Channel Gamma Correction Buffer | Video Amps and Modules | 18V 1MHz HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - BUF11704AIPWPR | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | LCD Gamma Buffers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Features | Rail-Rail-Out | |||||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | ||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 7 to 18 volts | ||||||
| Package Type | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 28-HTSSOP | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) |