JFET-Input High Speed Low Noise Dual Operational Amplifier 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269343-TLE2072MFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
JFET-Input High Speed Low Noise Dual Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2072MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072MFKB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIFET, CQCC20
J-FET Amplifier 2 Circuit 20-LCCC (8.89x8.89)
MILITARY-GRADE, DUAL, 38-V, 10-M
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2072MFKB | 1269343-TLE2072MFKB | 687-TLE2072MFKB | TLE2072MFKB | TLE2072MFKB | TLE2072MFKB |
| Product Name | TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072MFKB | Dual Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | ||||
| VOS | 6 millivolts | 0.4900 millivolts | ||||
| Quiescent Current (IQ) | 1800 microamps | |||||
| CMRR | 70 dB | |||||
| GBW | 9.4 MHz | 10 MHz |