Texas Instruments TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier TLE2071IDRG4

Description
Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier - TLE2071IDRG4 - Texas Instruments
Dallas, TX, United States
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier
TLE2071IDRG4
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier TLE2071IDRG4
Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC

Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071IDRG4 - 1108559-TLE2071IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071IDRG4
1108559-TLE2071IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071IDRG4 1108559-TLE2071IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108559-TLE2071IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 490μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 1.7mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108559-TLE2071IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
9.4MHz 1.7mA 19V Operational Amplifier IC
687-TLE2071IDRG4
9.4MHz 1.7mA 19V Operational Amplifier IC 687-TLE2071IDRG4
JFET Op Amp 9.4MHz 1Ch 1.7mA 19V 8SOIC Product overview: TLE2071IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071IDRG4 can be used for catalog matching and distributor lookup.

JFET Op Amp 9.4MHz 1Ch 1.7mA 19V 8SOIC Product overview: TLE2071IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2071IDRG4 1108559-TLE2071IDRG4 687-TLE2071IDRG4
Product Name TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071IDRG4 9.4MHz 1.7mA 19V Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 4.5 to 38 volts 19 volts
VOS 4 millivolts 0.4900 millivolts
Quiescent Current (IQ) 2200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - INA115AU-1/1K-TI - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 2.2 milliamps
VOS 0.0250 millivolts
View Details
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101CM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers