The TLE2071AMJG is a single-channel, JFET-input operational amplifier with a low offset voltage of 2 mV max and a wide temperature range of -55°C to 125°C. It features a 10 MHz gain bandwidth, 17 nV/√Hz input voltage noise, and ±15 pA input bias current. The device operates with supply rails up to ±19 V and is offered in a CDIP-8 package measuring 9.58 mm × 7.62 mm. It is designed for high-speed data acquisition, precision instrumentation, and applications requiring low noise and high input impedance.
JFET-Input High Speed Low Noise Single Operational Amplifier 8-CDIP -55 to 125
JFET-Input High Speed Low Noise Single Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2071AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071AMJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269333-TLE2071AMJG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MILITARY-GRADE, SINGLE, 38-V, 10
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071AMJG | 687-TLE2071AMJG | 1269333-TLE2071AMJG | TLE2071AMJG |
| Product Name | TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071AMJG | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | ||
| VOS | 2 millivolts | |||
| Quiescent Current (IQ) | 2200 microamps | |||
| CMRR | 70 dB | |||
| GBW | 9.4 MHz |