Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1.7mA, 1-Ch, 8-SOIC Product overview: TLE2071ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, 1.7mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, 1.7mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ACD can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, BIFET, PDSO8
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1321012-TLE2071ACD
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: Surface Mount
Amplifier Type: J-FET
Slew Rate: 45V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 470 µV
Current - Supply: 1.7mA
Current - Output / Channel: 48 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLE2071ACDG4,-296-10
Base Product Number: TLE2071
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 38 V
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Noise High Gain
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071ACD | 687-TLE2071ACD | TLE2071ACD | 296-10414-5-ND | 1321012-TLE2071ACD | TLE2071ACD | TLE2071ACD | TLE2071ACD | TLE2071ACD |
| Product Name | TLE2071A Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier | 9.4MHz 35V 1.7mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 38 volts | ||||||
| VOS | 2 millivolts | 0.4700 millivolts | 0.4700 millivolts | ||||||
| Quiescent Current (IQ) | 2200 microamps | ||||||||
| CMRR | 70 dB |