Texas Instruments TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier TLE2064MFKB

Description
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - TLE2064MFKB - Texas Instruments
Dallas, TX, United States
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier
TLE2064MFKB
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier TLE2064MFKB
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125

JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MFKB - 1099663-TLE2064MFKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MFKB
1099663-TLE2064MFKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MFKB 1099663-TLE2064MFKB
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099663-TLE2064MFKB Length: 8.89 mm Mounting: SMD (SMT) Thickness: 1.83 mm Height: 2.03 mm Slew Rate: 3.4 V/µs Gain Bandwidth Product: 1.8 MHz Number of Channels: 4 Number of Pins: 20 Common Mode Rejection Ratio: 65 dB Input Bias Current: 30 nA Width: 8.89 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: LCC Alternative Parts (Cross-Reference): 5962-9080701M2A; TLE2061MFKB; 5962-9080801M2A; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000, 8542330000 Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 96.26 dB Nominal Gain Bandwidth Product: 1.8 MHz Max I/O Voltage: 7 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099663-TLE2064MFKB
Length: 8.89 mm
Mounting: SMD (SMT)
Thickness: 1.83 mm
Height: 2.03 mm
Slew Rate: 3.4 V/µs
Gain Bandwidth Product: 1.8 MHz
Number of Channels: 4
Number of Pins: 20
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 30 nA
Width: 8.89 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: LCC
Alternative Parts (Cross-Reference): 5962-9080701M2A; TLE2061MFKB; 5962-9080801M2A;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000, 8542330000
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 3.5 V
Voltage Gain: 96.26 dB
Nominal Gain Bandwidth Product: 1.8 MHz
Max I/O Voltage: 7 mV

Buy Now
Singapore, Singapore
Low-Power Quad Operational Amplifier IC
687-TLE2064MFKB
Low-Power Quad Operational Amplifier IC 687-TLE2064MFKB
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2064MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064MFKB can be used for catalog matching and distributor lookup.

JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2064MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064MFKB can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2064MFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2064MFKB
QUAD, 36-V, 2-MHZ OPERATIONAL AM

QUAD, 36-V, 2-MHZ OPERATIONAL AM

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2064MFKB 1099663-TLE2064MFKB 687-TLE2064MFKB TLE2064MFKB
Product Name TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MFKB Low-Power Quad Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 7 to 36 volts 7 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 65 dB
GBW 2 MHz 1.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers