Texas Instruments TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier TLE2064MD

Description
JFET-Input Low Power High Drive Quad Operational Amplifier 14-SOIC -55 to 125
Request a Quote
Description
JFET-Input Low Power High Drive Quad Operational Amplifier 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2064M is a quad JFET-input operational amplifier with a bandwidth of 1.1 MHz and a typical supply current of 120 μA per channel, designed for high-output-drive applications specified into 100 Ω loads. It operates from -55°C to 125°C and is available in a 14-pin SOIC package measuring 8.65 mm × 6 mm. The device features low noise and high slew rate for general-purpose analog applications.

Datasheet Summary
Powered by GS/AI

The TLE2064M is a quad JFET-input operational amplifier with a bandwidth of 1.1 MHz and a typical supply current of 120 μA per channel, designed for high-output-drive applications specified into 100 Ω loads. It operates from -55°C to 125°C and is available in a 14-pin SOIC package measuring 8.65 mm × 6 mm. The device features low noise and high slew rate for general-purpose analog applications.

Suppliers

Company
Product
Description
Supplier Links
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - TLE2064MD - Texas Instruments
Dallas, TX, United States
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier
TLE2064MD
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier TLE2064MD
JFET-Input Low Power High Drive Quad Operational Amplifier 14-SOIC -55 to 125

JFET-Input Low Power High Drive Quad Operational Amplifier 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2064MD
Quad 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2064MD
Quad Op Amp, 1.8MHz BW, 80mA Out, 18V, 4-Ch, 125C, SOIC Product overview: TLE2064MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064MD can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.8MHz BW, 80mA Out, 18V, 4-Ch, 125C, SOIC Product overview: TLE2064MD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064MD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10413-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10413-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10413-5-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MD - 796943-TLE2064MD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MD
796943-TLE2064MD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MD 796943-TLE2064MD
Manufacturer: Texas Instruments Win Source Part Number: 796943-TLE2064MD Series: Excalibur Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 4pA Voltage - Input Offset: 900μV Family Name: TLE2064 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 14-SOIC Output Current per Channel: 80mA SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V Alternative Parts (Cross-Reference): LT1230CS#TR; LT1230CS; KA348DTF; LM248MX; Introduction Date: December 06, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796943-TLE2064MD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Family Name: TLE2064
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: 14-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): LT1230CS#TR; LT1230CS; KA348DTF; LM248MX;
Introduction Date: December 06, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2064MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2064MD
Instrumentation, OP Amps, Buffer Amps TLE2064MD
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2064MD
Operational Amplifiers - Op Amps TLE2064MD
Operational Amplifiers - Op Amps Quad LP Jfet

Operational Amplifiers - Op Amps Quad LP Jfet

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2064MD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2064MD
Integrated Circuits (ICs) - Linear - Amplifiers TLE2064MD
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2064MD 687-TLE2064MD 296-10413-5-ND 796943-TLE2064MD TLE2064MD TLE2064MD TLE2064MD
Product Name TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier Quad 1.8MHz 80mA 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064MD Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts
VOS 6 millivolts 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details