Texas Instruments TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier TLE2064BMFKB

Description
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - TLE2064BMFKB - Texas Instruments
Dallas, TX, United States
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier
TLE2064BMFKB
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier TLE2064BMFKB
JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125

JFET-Input Low Power High Drive Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - TLE2064BMFKB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, BIFET, CQCC20

Operational Amplifier, 4 Func, 2000uV Offset-Max, BIFET, CQCC20

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2064BMFKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2064BMFKB
Instrumentation, OP Amps, Buffer Amps TLE2064BMFKB
J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)

J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2064BMFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2064BMFKB
MILITARY-GRADE, QUAD, 36-V, 2-MH

MILITARY-GRADE, QUAD, 36-V, 2-MH

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2064BMFKB TLE2064BMFKB TLE2064BMFKB TLE2064BMFKB
Product Name TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 7 to 36 volts 7 volts
VOS 2 millivolts 0.9000 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 65 dB
GBW 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
 - CLC431AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers