JFET-Input Low Power High Drive Dual Operational Amplifier 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269302-TLE2062AMDR
Series: Excalibur
Operating Temperature Range: -55°C ~ 125°C
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 800μV
Family Name: TLE2062A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 625μA
Manufacturer Homepage: www.ti.com
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): SE5532AD8; LS204CDT; TL062ACDR2;
Introduction Date: October 21, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
JFET-input improved offset, low power, wide temperature range, high drive dual operational amplif 8-SOIC -55 to 125 Product overview: TLE2062AMDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062AMDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps JFET-Inpt Lo Pwr Hi Drive Dual Op Amp
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062AMDR | 1269302-TLE2062AMDR | 687-TLE2062AMDR | 296-52780-2-ND | TLE2062AMDR | TLE2062AMDR | TLE2062AMDR | TLE2062AMDR | TLE2062AMDR |
| Product Name | TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062AMDR | Low-Power Dual SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | 7 volts | ||||||
| VOS | 2 millivolts | 0.8000 millivolts | 0.8000 millivolts | 0.8000 millivolts | |||||
| Quiescent Current (IQ) | 354 microamps | ||||||||
| CMRR | 65 dB |