Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 108140-TLE2037IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7.5 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Microwave, Signal Processing, Sensing & Instrumentation, Test & Measurement
50MHz Op Amp, 100uV Vos, 90nA Ib, 100dB CMRR, 7.5V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2037IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Low-Noise High-Speed Precision Decomp.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037IDR | 108140-TLE2037IDR | 687-TLE2037IDR | 296-TLE2037IDRTR-ND | TLE2037IDR | TLE2037IDR | TLE2037IDR | TLE2037IDR | TLE2037IDR |
| Product Name | TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037IDR | 50MHz 7.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 38 volts | 8 to 38 volts | 4 to 19 volts | 8 volts | 8 volts | ||||
| Quiescent Current (IQ) | 5300 microamps | ||||||||
| GBW | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | 7.5 V/µs |