Low-Noise High-Speed Precision Decomp. Operational Amplifier 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
50MHz Op Amp, 20uV Vos, 15nA Ib, 100dB CMRR, 1-Ch, 8-SOIC Product overview: TLE2037ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2037ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936722-TLE2037ID
Series: Excalibur™
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2037
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLE2037IDG4, 296-10388-5, -TLE2037IDG4-NDR, TLE2037IDG4, -296-10388-5, -296-10388-5-ND, TLE2037IDG4-ND, -TLE2037ID-NDR
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers Low Noise High Gain
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2037ID | 296-TLE2037ID-ND | 687-TLE2037ID | 936722-TLE2037ID | TLE2037ID | TLE2037ID | TLE2037ID | TLE2037ID |
| Product Name | TLE2037 Low-Noise High-Speed Precision Decomp. Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 50MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2037ID | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 to 38 volts | 4 to 19 volts | 8 volts | |||||
| Quiescent Current (IQ) | 5300 microamps | |||||||
| GBW | 50 MHz | 50 MHz | ||||||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs |