Texas Instruments TLE2027 Low-Noise Precision Operational Amplifier TLE2027IDRG4

Description
Low-Noise Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low-Noise Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2027 Low-Noise Precision Operational Amplifier - TLE2027IDRG4 - Texas Instruments
Dallas, TX, United States
TLE2027 Low-Noise Precision Operational Amplifier
TLE2027IDRG4
TLE2027 Low-Noise Precision Operational Amplifier TLE2027IDRG4
Low-Noise Precision Operational Amplifier 8-SOIC

Low-Noise Precision Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027IDRG4 - 213002-TLE2027IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027IDRG4
213002-TLE2027IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027IDRG4 213002-TLE2027IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213002-TLE2027IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.8 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V Operating Supply Current: 3.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 13MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213002-TLE2027IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.8 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 38 V, ±4 V to 19 V
Operating Supply Current: 3.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 13MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
13MHz 19V Operational Amplifier IC
687-TLE2027IDRG4
13MHz 19V Operational Amplifier IC 687-TLE2027IDRG4
IC OPAMP GP 13MHz 1Ch 8SOIC 19V Product overview: TLE2027IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027IDRG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 13MHz 1Ch 8SOIC 19V Product overview: TLE2027IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2027IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2027IDRG4 213002-TLE2027IDRG4 687-TLE2027IDRG4
Product Name TLE2027 Low-Noise Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2027IDRG4 13MHz 19V Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 8 to 38 volts 8 to 38 volts 19 volts
VOS 0.1000 millivolts 0.0200 millivolts
Quiescent Current (IQ) 5300 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data