TLE2024MFKB is a quad operational amplifier in a 20-pin LCCC package, characterized for operation over the military temperature range of -55°C to +125°C. It features a maximum supply current of 300 µA, a unity-gain bandwidth of 2 MHz, a slew rate of 0.65 V/µs, a maximum input offset voltage of 1000 µV, and phase-reversal protection. The device supports both single-supply 5 V and split-supply ±15 V operation, with low input bias current of 50 nA max and noise voltage of 19 nV/√Hz.
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 4 Func, 1100uV Offset-Max, BIPolar, CQCC20
General Purpose Amplifier 4 Circuit 20-LCCC (8.89x8.89)
HIGH-SPEED, LOW-POWER, PRECISION
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024MFKB | TLE2024MFKB | TLE2024MFKB | TLE2024MFKB |
| Product Name | TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | CDIP,LCCC | LCCC20 | 20-CLCC | Surface Mount |
| Life Cycle Stage | Active | Active | Active | |
| Standards | RoHS | |||
| Source Current (IS) | 1.05 milliamps |