High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269268-TLE2024BMFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 600uV Offset-Max, BIPolar, CQCC20
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2024BMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024BMFKB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 20-LCCC (8.89x8.89)
HIGH-SPEED, LOW-POWER, PRECISION
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024BMFKB | 1269268-TLE2024BMFKB | TLE2024BMFKB | 687-TLE2024BMFKB | TLE2024BMFKB | TLE2024BMFKB |
| Product Name | TLE2024BM High-Speed, Low-Power, Precision Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024BMFKB | Low-Power Quad Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | LCCC20 | Rail/Tube | 20-CLCC | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | |||
| Supply Voltage (VS) | 4 to 40 volts | 4 volts | ||||
| Slew Rate | 0.5000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | |||
| Bandwidth | 1.7 MHz |