High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269265-TLE2024AMJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2024AMJ | 1269265-TLE2024AMJ |
| Product Name | TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier | Electronic Wholesale - TLE2024AMJ |
| Supply Voltage (VS) | 4 to 40 volts | |
| VOS | 0.7500 millivolts | |
| Quiescent Current (IQ) | 300 microamps | |
| CMRR | 82 dB | |
| GBW | 1.7 MHz |