High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125 Product overview: TLE2024AMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2024AMFKB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269264-TLE2024AMFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
OP Amp Quad GP ±20V/40V 20-Pin LCCC Tube
General Purpose Amplifier 4 Circuit 20-LCCC (8.89x8.89)
HIGH-SPEED, LOW-POWER, PRECISION
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2024AMFKB | 687-TLE2024AMFKB | 1269264-TLE2024AMFKB | 815-TLE2024AMFKB | TLE2024AMFKB | TLE2024AMFKB |
| Product Name | TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier | Low-Power Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2024AMFKB | OP Amp Quad GP ±20V/40V 20-Pin LCCC Tube | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 40 volts | 4 to 40 volts | 15 volts | 4 volts | ||
| VOS | 0.7500 millivolts | 0.8500 millivolts | 0.7500 millivolts | |||
| Quiescent Current (IQ) | 300 microamps | |||||
| CMRR | 82 dB | |||||
| GBW | 1.7 MHz | 1.7 MHz | 1.7 MHz |