Texas Instruments TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier TLE2022CDG4

Description
Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier - TLE2022CDG4 - Texas Instruments
Dallas, TX, United States
TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier
TLE2022CDG4
TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier TLE2022CDG4
Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC

Dual Precision Low-Power Single Supply Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022CDG4 - 1269255-TLE2022CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022CDG4
1269255-TLE2022CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022CDG4 1269255-TLE2022CDG4
Manufacturer: Texas Instruments Win Source Part Number: 1269255-TLE2022CDG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269255-TLE2022CDG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 1.7MHz 20V 550uA Operational Amplifier IC
687-TLE2022CDG4
Dual 1.7MHz 20V 550uA Operational Amplifier IC 687-TLE2022CDG4
Dual Op Amp, 1.7MHz BW, 20V, 85dB CMRR, 120uV Vos, 550uA, 8-SOIC Product overview: TLE2022CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, 550uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, 550uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022CDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 20V, 85dB CMRR, 120uV Vos, 550uA, 8-SOIC Product overview: TLE2022CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 20V, 550uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 20V, 550uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2022CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2022CDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2022CDG4
Instrumentation, OP Amps, Buffer Amps TLE2022CDG4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2022CDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2022CDG4
Instrumentation, OP Amps, Buffer Amps TLE2022CDG4
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2022CDG4 1269255-TLE2022CDG4 687-TLE2022CDG4 TLE2022CDG4
Product Name TLE2022 Dual Precision Low-Power Single Supply Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2022CDG4 Dual 1.7MHz 20V 550uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 20 volts
VOS 0.5000 millivolts 0.1500 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
8 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers