Texas Instruments TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier TLE2021ACDRG4

Description
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier - TLE2021ACDRG4 - Texas Instruments
Dallas, TX, United States
TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier
TLE2021ACDRG4
TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier TLE2021ACDRG4
Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC

Excalibur High-Speed Low-Power Precision Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.2MHz Operational Amplifier IC
687-TLE2021ACDRG4
1.2MHz Operational Amplifier IC 687-TLE2021ACDRG4
Op Amp GP 1.2MHz 1Ch 8SOIC Product overview: TLE2021ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021ACDRG4 can be used for catalog matching and distributor lookup.

Op Amp GP 1.2MHz 1Ch 8SOIC Product overview: TLE2021ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2021ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021ACDRG4 - 1108499-TLE2021ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021ACDRG4
1108499-TLE2021ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021ACDRG4 1108499-TLE2021ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108499-TLE2021ACDRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.65 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 80μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V Operating Supply Current: 240μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.7MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108499-TLE2021ACDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.65 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 40 V, ±2 V to 20 V
Operating Supply Current: 240μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.7MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 2MHZ 8SOIC - 815-TLE2021ACDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2MHZ 8SOIC
815-TLE2021ACDRG4
IC OPAMP GP 2MHZ 8SOIC 815-TLE2021ACDRG4
IC OPAMP GP 2MHZ 8SOIC

IC OPAMP GP 2MHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLE2021ACDRG4 687-TLE2021ACDRG4 1108499-TLE2021ACDRG4 815-TLE2021ACDRG4
Product Name TLE2021A Excalibur High-Speed Low-Power Precision Operational Amplifier 1.2MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2021ACDRG4 IC OPAMP GP 2MHZ 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 4 to 40 volts 20 volts 4 to 40 volts
VOS 0.3000 millivolts 0.0800 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers