Single SVS For 3.3V Systems W/Programmable Time Delay 8-CDIP -55 to 125
Single SVS For 3.3V Systems W/Programmable Time Delay 8-CDIP -55 to 125 Product overview: TLC7733MJG from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733MJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269231-TLC7733MJG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, BICMOS, CDIP8
Supervisor Push-Pull, Totem Pole 1 Channel 8-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7733MJG | 691-TLC7733MJG | 1269231-TLC7733MJG | TLC7733MJG | TLC7733MJG | TLC7733MJG |
| Product Name | TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay | 3.3V Voltage Supervisor IC | PMIC - PMIC - Power Management - Specialized - TLC7733MJG | Supervisors | Power Management - Specialized | |
| Number of Supplies | 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Inverting | ||||
| Type | CDIP,LCCC | CDIP | DIP; CDIP8 | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| IQ | 9 µA | 16 µA |