Texas Instruments TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay TLC7733IDR

Description
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay - TLC7733IDR - Texas Instruments
Dallas, TX, United States
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay
TLC7733IDR
TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay TLC7733IDR
Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 85

Single SVS For 3.3V Systems W/Programmable Time Delay 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3V 6V 9uA SOIC Voltage Supervisor IC
691-TLC7733IDR
3V 6V 9uA SOIC Voltage Supervisor IC 691-TLC7733IDR
3V Voltage Supervisor, 2-6V Supply, 9uA Quiescent, 8-SOIC Product overview: TLC7733IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733IDR can be used for catalog matching and distributor lookup.

3V Voltage Supervisor, 2-6V Supply, 9uA Quiescent, 8-SOIC Product overview: TLC7733IDR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 6V, 9uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 6V, 9uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7733IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-26766-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26766-2-ND
Supervisors 296-26766-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26766-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26766-1-ND
Supervisors 296-26766-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 296-26766-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26766-6-ND
Supervisors 296-26766-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7733IDR - 032745-TLC7733IDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7733IDR
032745-TLC7733IDR
PMIC - PMIC - Supervisors - TLC7733IDR 032745-TLC7733IDR
Manufacturer: Texas Instruments Win Source Part Number: 032745-TLC7733IDR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 032745-TLC7733IDR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Supervisor, 2.93V, Soic-8; Threshold Voltage Texas Instruments - 28AH5407 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 2.93V, Soic-8; Threshold Voltage Texas Instruments
28AH5407
Voltage Supervisor, 2.93V, Soic-8; Threshold Voltage Texas Instruments 28AH5407
VOLTAGE SUPERVISOR, 2.93V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 2.93V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low, Push-Pull; Digital IC Case:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7733IDR
Supervisory Circuits TLC7733IDR
Supervisory Circuits Single 3.3V SVS

Supervisory Circuits Single 3.3V SVS

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7733IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7733IDR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7733IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - TLC7733IDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7733IDR
PMIC - Supervisors TLC7733IDR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - TLC7733IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7733IDR
Supervisors TLC7733IDR
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7733IDR 691-TLC7733IDR 296-26766-2-ND 032745-TLC7733IDR 28AH5407 TLC7733IDR TLC7733IDR TLC7733IDR TLC7733IDR
Product Name TLC7733 Single SVS For 3.3V Systems W/Programmable Time Delay 3V 6V 9uA SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TLC7733IDR Voltage Supervisor, 2.93V, Soic-8; Threshold Voltage Texas Instruments Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 9 µA 9 µA
Accuracy 2.4 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details