Texas Instruments TLC7725 Micropower Supply Voltage Supervisor TLC7725QPWR

Description
Micropower Supply Voltage Supervisor 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Micropower Supply Voltage Supervisor 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7725 Micropower Supply Voltage Supervisor - TLC7725QPWR - Texas Instruments
Dallas, TX, United States
TLC7725 Micropower Supply Voltage Supervisor
TLC7725QPWR
TLC7725 Micropower Supply Voltage Supervisor TLC7725QPWR
Micropower Supply Voltage Supervisor 8-TSSOP -40 to 125

Micropower Supply Voltage Supervisor 8-TSSOP -40 to 125

Buy Now Datasheet
 - TLC7725QPWR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, BICMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2.25V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7725QPWR
2.25V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7725QPWR
Voltage Supervisor, 2.25V, 6V, 9uA, 8-TSSOP Product overview: TLC7725QPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7725QPWR can be used for catalog matching and distributor lookup.

Voltage Supervisor, 2.25V, 6V, 9uA, 8-TSSOP Product overview: TLC7725QPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7725QPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-3283-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3283-2-ND
Supervisors 296-3283-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7725QPWR - 808875-TLC7725QPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7725QPWR
808875-TLC7725QPWR
PMIC - PMIC - Supervisors - TLC7725QPWR 808875-TLC7725QPWR
Manufacturer: Texas Instruments Win Source Part Number: 808875-TLC7725QPWR Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1ms Minimum Voltage - Threshold: 2.25V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: TLC7725

Manufacturer: Texas Instruments
Win Source Part Number: 808875-TLC7725QPWR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1ms Minimum
Voltage - Threshold: 2.25V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: TLC7725

Buy Now
PMIC - Supervisors - TLC7725QPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7725QPWR
PMIC - Supervisors TLC7725QPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7725QPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7725QPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7725QPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site
Supervisors - TLC7725QPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7725QPWR
Supervisors TLC7725QPWR
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7725QPWR
Supervisory Circuits TLC7725QPWR
Supervisory Circuits 2.25V Micropwr Sup

Supervisory Circuits 2.25V Micropwr Sup

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7725QPWR TLC7725QPWR 691-TLC7725QPWR 296-3283-2-ND 808875-TLC7725QPWR TLC7725QPWR TLC7725QPWR TLC7725QPWR TLC7725QPWR
Product Name TLC7725 Micropower Supply Voltage Supervisor 2.25V 6V 9uA TSSOP Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TLC7725QPWR PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP SOP; SSOP; TSSOP; TSSOP8 TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
IQ 9 µA 9 µA
Accuracy 3.1 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers