Texas Instruments TLC7725 Micropower Supply Voltage Supervisor TLC7725IPWR

Description
Micropower Supply Voltage Supervisor 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Micropower Supply Voltage Supervisor 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7725 Micropower Supply Voltage Supervisor - TLC7725IPWR - Texas Instruments
Dallas, TX, United States
TLC7725 Micropower Supply Voltage Supervisor
TLC7725IPWR
TLC7725 Micropower Supply Voltage Supervisor TLC7725IPWR
Micropower Supply Voltage Supervisor 8-TSSOP -40 to 85

Micropower Supply Voltage Supervisor 8-TSSOP -40 to 85

Buy Now Datasheet
Supervisors - 296-TLC7725IPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7725IPWR - 1269222-TLC7725IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7725IPWR
1269222-TLC7725IPWR
PMIC - PMIC - Supervisors - TLC7725IPWR 1269222-TLC7725IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1269222-TLC7725IPWR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: TLC7725 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1269222-TLC7725IPWR
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TLC7725
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
 - TLC7725IPWR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, BICMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, BICMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2.32V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7725IPWR
2.32V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7725IPWR
Voltage Supervisor, 2.18-2.32V, 2-6V, 9uA, TSSOP, Pwr Mgmt IC Product overview: TLC7725IPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7725IPWR can be used for catalog matching and distributor lookup.

Voltage Supervisor, 2.18-2.32V, 2-6V, 9uA, TSSOP, Pwr Mgmt IC Product overview: TLC7725IPWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7725IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7725IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7725IPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7725IPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site
PMIC - Supervisors - TLC7725IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7725IPWR
PMIC - Supervisors TLC7725IPWR
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7725IPWR
Supervisory Circuits TLC7725IPWR
Supervisory Circuits Micropower Supply Voltage Supervisor

Supervisory Circuits Micropower Supply Voltage Supervisor

Buy Now Datasheet
Supervisors - TLC7725IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7725IPWR
Supervisors TLC7725IPWR
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7725IPWR 296-TLC7725IPWRTR-ND 1269222-TLC7725IPWR TLC7725IPWR 691-TLC7725IPWR TLC7725IPWR TLC7725IPWR TLC7725IPWR TLC7725IPWR
Product Name TLC7725 Micropower Supply Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TLC7725IPWR 2.32V 6V 9uA TSSOP Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-high,Active-low,Push-pull Active Low; Active High; Push-Pull, Totem Pole Inverting; Active Low; Active High Push-Pull, Totem Pole
Type PDIP,SOIC,TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; TSSOP8 TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
IQ 9 µA 9 µA
Accuracy 3.1 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details