Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-TSSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055002-TLC7705IPW
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): TLC7705IPWRG4; TLC7705IPWR; TLC7705IP;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BICMOS, PDSO8
Voltage Supervisor IC, 4.47-4.63V, 2-6V, 9uA, TSSOP Product overview: TLC7705IPW from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7705IPW can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits Single Power SVS
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TLC7705IPW | 296-34386-5-ND | 055002-TLC7705IPW | TLC7705IPW | 691-TLC7705IPW | TLC7705IPW | TLC7705IPW | TLC7705IPW | TLC7705IPW |
| Product Name | TLC7705 Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs | Supervisors | PMIC - PMIC - Supervisors - TLC7705IPW | 4.63V 6V 9uA TSSOP Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | |||||
| Output Options | Active-high,Active-low,Push-pull | Active Low; Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | PDIP,SOIC,TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | SOP; SSOP; TSSOP; TSSOP8 | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| IQ | 9 µA | 9 µA | |||||||
| Accuracy | 1.8 % |