Texas Instruments TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IPWRG4

Description
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote
Description
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC7701IPWRG4 is a micropower supply voltage supervisor designed for microcomputer and microprocessor systems. It features a power-on reset generator and automatic reset generation following a voltage drop. The device operates within a supply voltage range of 2V to 6V and has a maximum supply current of 16 µA, making it suitable for low-power applications. This supervisor includes a precision voltage sensor and a temperature-compensated voltage reference. The reset output is defined when the supply voltage (V_DD) reaches at least 1V. The delay time for the reset output can be programmed using an external capacitor, allowing for flexibility in system design. The TLC7701IPWRG4 is characterized for operation over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including medical imaging. The device also supports power-down control for static RAM with battery backup, ensuring memory circuits are disabled during power loss. It is available in a 3x3 mm DRB package, which is non-magnetic, catering to specific requirements in medical applications.

Datasheet Summary
Powered by GS/AI

The TLC7701IPWRG4 is a micropower supply voltage supervisor designed for microcomputer and microprocessor systems. It features a power-on reset generator and automatic reset generation following a voltage drop. The device operates within a supply voltage range of 2V to 6V and has a maximum supply current of 16 µA, making it suitable for low-power applications. This supervisor includes a precision voltage sensor and a temperature-compensated voltage reference. The reset output is defined when the supply voltage (V_DD) reaches at least 1V. The delay time for the reset output can be programmed using an external capacitor, allowing for flexibility in system design. The TLC7701IPWRG4 is characterized for operation over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including medical imaging. The device also supports power-down control for static RAM with battery backup, ensuring memory circuits are disabled during power loss. It is available in a 3x3 mm DRB package, which is non-magnetic, catering to specific requirements in medical applications.

Suppliers

Company
Product
Description
Supplier Links
TLC7701 Adjustable Single SVS W/Programmable Time Delay - TLC7701IPWRG4 - Texas Instruments
Dallas, TX, United States
TLC7701 Adjustable Single SVS W/Programmable Time Delay
TLC7701IPWRG4
TLC7701 Adjustable Single SVS W/Programmable Time Delay TLC7701IPWRG4
Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85

Adjustable Single SVS W/Programmable Time Delay 8-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TLC7701IPWRG4 - 1269210-TLC7701IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TLC7701IPWRG4
1269210-TLC7701IPWRG4
PMIC - PMIC - Supervisors - TLC7701IPWRG4 1269210-TLC7701IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269210-TLC7701IPWRG 4 Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1ms Minimum Voltage - Threshold: 1.1V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TLC7701 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1269210-TLC7701IPWRG4
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1ms Minimum
Voltage - Threshold: 1.1V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLC7701
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - TLC7701IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TLC7701IPWRG4-ND
Supervisors TLC7701IPWRG4-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1.1V 6V 9uA TSSOP Voltage Supervisor IC
691-TLC7701IPWRG4
1.1V 6V 9uA TSSOP Voltage Supervisor IC 691-TLC7701IPWRG4
Voltage Supervisor, 1.1V, 2-6V, 9uA, TSSOP Product overview: TLC7701IPWRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IPWRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor, 1.1V, 2-6V, 9uA, TSSOP Product overview: TLC7701IPWRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 6V, 9uA, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.1V, 6V, 9uA, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TLC7701IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TLC7701IPWRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TLC7701IPWRG4
PMIC - Supervisors TLC7701IPWRG4
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TLC7701IPWRG4
Supervisory Circuits TLC7701IPWRG4
Supervisory Circuits Adjustable Sngl SVS w/Prg Time Delay

Supervisory Circuits Adjustable Sngl SVS w/Prg Time Delay

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TLC7701IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TLC7701IPWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TLC7701IPWRG4
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site
Supervisors - TLC7701IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TLC7701IPWRG4
Supervisors TLC7701IPWRG4
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TLC7701IPWRG4 1269210-TLC7701IPWRG4 TLC7701IPWRG4-ND 691-TLC7701IPWRG4 TLC7701IPWRG4 TLC7701IPWRG4 TLC7701IPWRG4 TLC7701IPWRG4
Product Name TLC7701 Adjustable Single SVS W/Programmable Time Delay PMIC - PMIC - Supervisors - TLC7701IPWRG4 Supervisors 1.1V 6V 9uA TSSOP Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High Active Low; Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type PDIP,SOIC,SON,TSSOP SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
IQ 9 µA 9 µA
Accuracy 5.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details