The TLC7628C is a dual, 8-bit, digital-to-analog converter (DAC) with on-chip data latches, designed for microprocessor and DSP applications requiring fast control signaling and close DAC-to-DAC matching. It operates from a 10.8-V to 15.75-V power supply and is TTL-compatible. The device offers 100 ns settling time, 80 ns propagation delay, and 1/2 LSB linearity error. It is characterized for operation from 0°C to +70°C and is available in a 20-pin SOIC (DW) package. The output voltage range is ±25 V, and it supports 2- or 4-quadrant multiplying for gain-setting applications.
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP 20-SOIC 0 to 70
8-Bit 2ch DAC, 10MS/s, 0.1us Settling, Parallel, SOIC Product overview: TLC7628CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLC7628CDWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108474-TLC7628CDWRG
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 10.8 V to 15.75 V
Digital Supply Voltage: 10.8 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7628CDWRG4 | 768-TLC7628CDWRG4 | 1108474-TLC7628CDWRG4 |
| Product Name | TLC7628 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP | 8-bit Dual SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7628CDWRG4 |
| Interface Type | Parallel | Parallel | Parallel; Parallel |
| Package Type | PDIP,SOIC | SOIC | SOIC; 20-SOIC |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| INL | 0.5000 LSB |