8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP 20-SOIC 0 to 70
8-Bit Dual DAC, 10MS/s, 0.1us Settling, Parallel, SOIC Product overview: TLC7628CDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7628CDWR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108473-TLC7628CDWR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 10.8 V to 15.75 V
Digital Supply Voltage: 10.8 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
8 Bit Digital to Analog Converter 2 20-SOIC
IC DAC 8BIT A-OUT 20SOIC
IC DAC 8BIT A-OUT 20SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7628CDWR | 701-TLC7628CDWR | TLC7628CDWR-ND | 1108473-TLC7628CDWR | TLC7628CDWR | TLC7628CDWR | TLC7628CDWR |
| Product Name | TLC7628 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP | 8-bit Dual SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7628CDWR | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.5000 LSB |