8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PLCC -25 to 85
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
IC DAC 8BIT A-OUT 20PLCC
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
IC DAC 8BIT A-OUT 20PLCC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528IFNG3 | TLC7528IFNG3-ND | TLC7528IFNG3 | TLC7528IFNG3 | TLC7528IFNG3 |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB | 0.5000 LSB |