8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PLCC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108471-TLC7528IFN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 100ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
8-Bit Dual DAC, 10MS/s, Parallel, 0.1us Settling, PLCC Product overview: TLC7528IFN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7528IFN can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PQCC20
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
IC DAC 8BIT A-OUT 20PLCC
IC 8 BIT 0.1US MDAC P/O 20-PLCC
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528IFN | 1108471-TLC7528IFN | 701-TLC7528IFN | TLC7528IFN | 296-3028-5-ND | TLC7528IFN | 815-TLC7528IFN | TLC7528IFN |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7528IFN | 8-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC 8 BIT 0.1US MDAC P/O 20-PLCC | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | PLCC; 20-PLCC (9x9) | PLCC | PLCC; PLCC20 | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 0.5000 LSB |