The TLC7528IDWG4 is an 8-bit dual digital-to-analog converter (DAC) with on-chip data latches, designed for easy interface to microprocessors and digital signal processors. It operates from a 5V to 15V power supply, with a typical power dissipation of less than 15mW and a settling time of 100ns at 5V. The device features voltage-mode operation, monotonic performance over the full conversion range, and supports 2- or 4-quadrant multiplication for gain-setting applications. It is packaged in a 20-pin SOIC (DW) package and is characterized for operation from −25°C to +85°C. Linearity error is specified at 1/2LSB.
8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-SOIC -25 to 85
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO20
8 Bit Digital to Analog Converter 2 20-SOIC
IC DAC 8BIT A-OUT 20SOIC
8 Bit Digital to Analog Converter 2 20-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528IDWG4 | TLC7528IDWG4 | TLC7528IDWG4-ND | TLC7528IDWG4 | TLC7528IDWG4 |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| INL | 0.5000 LSB |