8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F 20-PLCC 0 to 70
IC DAC 8BIT A-OUT 20PLCC
IC DAC 8BIT A-OUT 20PLCC
8 Bit Digital to Analog Converter 2 20-PLCC (9x9)
| Texas Instruments | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7528CFNG3 | TLC7528CFNG3 | TLC7528CFNG3 | TLC7528CFNG3 |
| Product Name | TLC7528 8-Bit, 0.1 us Dual MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro I/F | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Catalog | |||
| Resolution | 8 bits | 8 bits | ||
| INL | 0.5000 LSB | 0.5000 LSB |