The TLC7524IFNG3 is an 8-bit digital-to-analog converter (DAC) designed for easy interfacing with microprocessors. It features a fast control signaling capability suitable for digital signal processing applications, with a setting time of 100 ns and a propagation delay time of 80 ns. The device operates on a single supply voltage ranging from 5V to 15V and has a power dissipation of less than 5 mW. This DAC includes on-chip data latches and is characterized by a linearity error of 1/2 LSB maximum, ensuring accurate output without the need for laser trimming. The segmented high-order bits minimize glitches during transitions, making it suitable for applications requiring precision. The TLC7524IFNG3 is compatible with various microprocessor buses and is characterized for operation across different temperature ranges, including -25°C to +85°C for the TLC7524I variant. Engineers may find this product beneficial for applications involving gain-setting and signal control due to its 2- or 4-quadrant multiplying capabilities.
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 20-PLCC -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524IFNG3 |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface |
| Interface Type | Parallel |
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.5000 LSB |