8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524ENE4 |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface |
| Interface Type | Parallel |
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.5000 LSB |