The TLC7524CPW is an 8-bit, CMOS digital-to-analog converter with on-chip data latches, designed for easy interface to microprocessors and digital signal processors. It operates from a single 5V to 15V supply, has a setting time of 100ns maximum, and dissipates less than 5mW at VDD = 5V. The device is packaged in a 16-pin TSSOP with an operating temperature range of 0°C to 70°C. The pinout and functional characteristics are compatible with the AD7524 and MP7524, featuring segmented high-order bits to minimize output glitches and support for multiplying DAC operation.
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-TSSOP 0 to 70
8 Bit Digital to Analog Converter 1 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1269197-TLC7524CPW
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Resolution: 8
Settling Time: 100ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±2.5 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TLC7524
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V, 14.5V ~ 15.5V
Supply Voltage , Digital: 5V, 14.5V ~ 15.5V
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.1us Settling Time, PDSO16
8-Bit 10MS/s DAC, Parallel, 0.1us Settling, TSSOP Product overview: TLC7524CPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7524CPW can be used for catalog matching and distributor lookup.
IC DAC 8BIT A-OUT 16TSSOP
8 Bit Digital to Analog Converter 1 16-TSSOP
IC DAC 8 BIT MULTIPLYIN 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7524CPW | 296-3020-5-ND | 1269197-TLC7524CPW | TLC7524CPW | 701-TLC7524CPW | TLC7524CPW | TLC7524CPW | 815-TLC7524CPW |
| Product Name | TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CPW | 8-bit TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC DAC 8 BIT MULTIPLYIN 16-TSSOP | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC,SO,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP16 | TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; 16-TSSOP (0.173, 4.40mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | |||
| INL | 0.5000 LSB |