Texas Instruments TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface TLC7524CDG4

Description
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface - TLC7524CDG4 - Texas Instruments
Dallas, TX, United States
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface
TLC7524CDG4
TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface TLC7524CDG4
8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70

8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface 16-SOIC 0 to 70

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLC7524CDG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLC7524CDG4-ND
Digital to Analog Converters (DAC) TLC7524CDG4-ND
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC7524CDG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC7524CDG4
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLC7524CDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC7524CDG4
Digital to Analog Converters (DAC) TLC7524CDG4
8 Bit Digital to Analog Converter 1 16-SOIC

8 Bit Digital to Analog Converter 1 16-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLC7524CDG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLC7524CDG4
Data Acquisition - Digital to Analog Converters (DAC) TLC7524CDG4
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC7524CDG4 TLC7524CDG4-ND TLC7524CDG4 TLC7524CDG4 TLC7524CDG4
Product Name TLC7524 8-Bit, 0.1 us MDAC, Parallel Input, Fast Control Signalling for DSP, Easy Micro Interface Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type PDIP,PLCC,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 0.5000 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWR - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCR - 910864-ADS58J89IRGCR - Win Source Electronics
Specs
Package Type 64-VQFN (9x9)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers