8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-PDIP 0 to 70
8 bit D-A converter,TLC7226CN DIL20
8 bit D-A converter,TLC7226CN DIL20
8 bit D-A converter,TLC7226CN DIL20
Manufacturer: Texas Instruments
Win Source Part Number: 032730-TLC7226CN
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Family Name: TLC7226
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V
Alternative Parts (Cross-Reference): PM7226HPZ; PM7226HP; AD7226KN; AD7226KNZ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation
8 Bit Digital to Analog Converter 4 20-PDIP
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 5us Settling Time, PDIP20
8-bit 4-Ch DAC, 143KS/s, Parallel Interface, PDIP Product overview: TLC7226CN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7226CN can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 20DIP
IC DAC 8BIT V-OUT 20DIP
8 Bit Digital to Analog Converter 4 20-PDIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC7226CN | 3467030P | 3467030 | 032730-TLC7226CN | 296-3018-5-ND | TLC7226CN | 701-TLC7226CN | TLC7226CN | TLC7226CN | TLC7226CN |
| Product Name | TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226CN | Digital to Analog Converters (DAC) | 8-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP | DIP; Pdip | DIP; PDIP; 20-PDIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP20 | N | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB | 1 LSB |