Texas Instruments TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply TLC7226CDWRG4

Description
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - TLC7226CDWRG4 - Texas Instruments
Dallas, TX, United States
TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply
TLC7226CDWRG4
TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply TLC7226CDWRG4
8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-SOIC 0 to 70

8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply 20-SOIC 0 to 70

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLC7226CDWRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLC7226CDWRG4-ND
Digital to Analog Converters (DAC) TLC7226CDWRG4-ND
8 Bit Digital to Analog Converter 4 20-SOIC

8 Bit Digital to Analog Converter 4 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226CDWRG4
111931-TLC7226CDWRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226CDWRG4 111931-TLC7226CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 111931-TLC7226CDWRG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 20μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111931-TLC7226CDWRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 11.4 V to 16.5 V, -5.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit Dual Quad SOIC Digital-to-Analog Converter IC
701-TLC7226CDWRG4
8-bit Dual Quad SOIC Digital-to-Analog Converter IC 701-TLC7226CDWRG4
8-Bit Quad DAC, 5us Settling, Parallel, Dual Supply, SOIC Product overview: TLC7226CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7226CDWRG4 can be used for catalog matching and distributor lookup.

8-Bit Quad DAC, 5us Settling, Parallel, Dual Supply, SOIC Product overview: TLC7226CDWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC7226CDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLC7226CDWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLC7226CDWRG4
Data Acquisition - Digital to Analog Converters (DAC) TLC7226CDWRG4
IC DAC 8BIT V-OUT 20SOIC

IC DAC 8BIT V-OUT 20SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLC7226CDWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC7226CDWRG4
Digital to Analog Converters (DAC) TLC7226CDWRG4
8 Bit Digital to Analog Converter 4 20-SOIC

8 Bit Digital to Analog Converter 4 20-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226CDWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC7226CDWRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC7226CDWRG4
IC DAC 8BIT V-OUT 20SOIC

IC DAC 8BIT V-OUT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC7226CDWRG4 TLC7226CDWRG4-ND 111931-TLC7226CDWRG4 701-TLC7226CDWRG4 TLC7226CDWRG4 TLC7226CDWRG4 TLC7226CDWRG4
Product Name TLC7226 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC7226CDWRG4 8-bit Dual Quad SOIC Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type PDIP,SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EAG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers
Digital to Analog Converters (DAC) - 296-DAC12DL3200ACF-ND - DigiKey
Specs
Interface Type Parallel
Package Type 256-BBGA, FCBGA
Pins 256
View Details
6 suppliers